EN
  • EN
  • DE

SN74LXH244APWR

Part No SN74LXH244APWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712284-SN74LXH244APWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LXH244APWR CAD Model

Description

Product Overview: SN74LXH244APWR by Texas Instruments

The SN74LXH244APWR is a high-performance, octal buffer and line driver designed to facilitate the interfacing between low-voltage, high-speed logic and higher voltage levels found in legacy systems. Manufactured by Texas Instruments, this integrated circuit is part of the LXH family and is crafted to deliver robust performance for a wide range of applications.

Key Features

  • Voltage Compatibility: The device supports a wide operating voltage range of 2.7V to 3.6V, making it compatible with various low-voltage systems and suitable for battery-operated equipment.
  • Drive Capability: With the ability to source and sink up to 24mA at the outputs, the SN74LXH244APWR is capable of driving heavy loads, including capacitive loads, without significant signal degradation.
  • 3-State Outputs: It features 3-state outputs that can be placed in a high-impedance state, thereby allowing for bus-oriented applications and connection to multiple devices on the same bus without interference.
  • High Speed: The device boasts a fast propagation delay, ensuring quick data transfer and minimal lag in critical applications.
  • Low Power Consumption: It is designed with power conservation in mind, offering a reduced power consumption that is ideal for portable and low-power designs.

Applications

The SN74LXH244APWR is versatile and can be used in a variety of applications, including:

  • Memory driver
  • Bus transceiver
  • Data and address bus driving
  • Buffer for clock and power drivers

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by the package code "PWR". The SN74LXH244APWR is designed to meet or exceed the stringent requirements of the industrial and commercial markets. It is RoHS compliant and is built to Texas Instruments' high-quality standards, ensuring reliability and performance in demanding situations.

Conclusion

With its high drive capability, low-power operation, and compatibility with various logic levels, the SN74LXH244APWR from Texas Instruments is an excellent choice for designers who require a reliable and efficient octal buffer and line driver. Whether for new designs or for bridging between different voltage domains in existing systems, this device offers a high-quality solution that can meet a broad range of interfacing needs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess