The SN74LXC1T14QDCKRQ1 is a high-performance, single inverter gate designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the LXC logic family and is specifically engineered to meet the stringent requirements of automotive and industrial applications.
Key Features:
- Logic Type: CMOS
- Output Type: Open Drain
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a wide range of applications
- Operating Temperature Range: -40°C to +125°C, suitable for harsh environments
- Mounting Type: Surface Mount
- Package / Case: SC-70-5 (SOT-353)
- Qualification: Automotive Grade 1
- Logic Level - Low: 0.7 V (Max) @ 3.3 V
- Logic Level - High: 2 V (Min) @ 3.3 V
Performance and Durability:
The SN74LXC1T14QDCKRQ1 offers excellent performance with its capability to operate over a broad voltage range. It is characterized for operation from -40°C to +125°C, making it a robust choice for automotive and industrial environments where temperature extremes are common. The device's open-drain output allows for voltage level translation and wired-OR configurations, adding to its versatility in system design.
Applications:
Thanks to its wide voltage range and high-temperature resilience, the SN74LXC1T14QDCKRQ1 is ideal for use in a variety of applications, including:
- Automotive control units
- Signal line drivers
- Voltage level translation
- Power supply control
- Industrial automation systems
Quality and Reliability:
This device is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. The SC-70-5 package is designed for space-saving on the PCB, while still providing the ruggedness expected of Texas Instruments products. With its high level of integration and quality assurance, the SN74LXC1T14QDCKRQ1 is a reliable choice for designers looking for a single inverter gate solution.