EN
  • EN
  • DE

LE25FU106PBLQ-TLM-H

Part No LE25FU106PBLQ-TLM-H
Manufacturer ON Semiconductor
Catalog Memory
Description S-FLASH MEMORY(1M) / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1125266-LE25FU106PBLQ-TLM-H
Ultra Librarian 3D Model Ultra Librarian LE25FU106PBLQ-TLM-H CAD Model

Description

The LE25FU106PBLQ-TLM-H is a cutting-edge memory component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a high-performance, 1Mbit Serial Flash memory device that offers a reliable and efficient storage solution for a wide range of applications.

Key Features

  • Memory Capacity: The device boasts a 1Mbit (128K x 8) memory capacity, providing ample space for code storage and data logging applications.
  • Interface: It utilizes a SPI (Serial Peripheral Interface) that ensures high-speed data transfer, making it suitable for applications requiring fast read and write operations.
  • Operating Voltage Range: The memory operates within a voltage range of 2.5V to 3.6V, accommodating various power supply levels and ensuring compatibility with low-voltage systems.
  • High Reliability: With an extended temperature range of -40°C to +85°C, the LE25FU106PBLQ-TLM-H is designed to perform reliably in harsh environmental conditions, making it ideal for industrial and automotive applications.
  • Programming and Erase Cycles: The device supports a high number of program/erase cycles, ensuring a long operational lifespan and suitability for applications with frequent data updates.
  • Small Footprint: Packaged in an 8-pin SOP (Small Outline Package), this compact flash memory device is designed for space-constrained applications.

Applications

The LE25FU106PBLQ-TLM-H is versatile and can be used in various applications such as consumer electronics, mobile devices, IoT (Internet of Things) gadgets, and embedded systems. Its robust design and high-speed interface make it an excellent choice for automotive electronics, industrial control systems, and medical devices where data integrity and durability are of utmost importance.

Conclusion

ON Semiconductor's LE25FU106PBLQ-TLM-H is a reliable and efficient Serial Flash memory solution that meets the needs of modern electronic applications. Its combination of high capacity, speed, and durability, along with the company's reputation for quality, makes this product a smart choice for designers and engineers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess