EN
  • EN
  • DE

SN74LVTT244PW

Part No SN74LVTT244PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 741933-SN74LVTT244PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTT244PW CAD Model

Description

The SN74LVTT244PW from Texas Instruments is a high-performance, octal buffer and line driver designed to provide bidirectional voltage-level translation and buffering capabilities for applications that require interfacing between different voltage domains. This integrated circuit is part of the LVTT family, which is known for its low-voltage operation and tolerance to higher voltage levels.

Key Features

  • Bi-Directional Interface: With its octal bus interface, the SN74LVTT244PW can transmit data in both directions, making it versatile for various communication protocols.
  • Voltage Translation: This device is capable of translating signals between 3.3V and 5V, allowing for seamless communication between components operating at different voltage levels.
  • Low Power Consumption: Operating at low voltage levels translates into reduced power consumption, making it an energy-efficient choice for modern electronic designs.
  • High Drive Capability: The SN74LVTT244PW can drive up to 24 mA at the outputs, providing strong signal integrity even when driving capacitive loads or long traces.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, effectively disconnecting them from the bus, which is useful in multiplexed bus applications.

Applications

The SN74LVTT244PW is suitable for a wide range of applications, including:

  • Bus interface and buffering in microprocessor or microcontroller-based systems
  • Data communication between devices operating at different voltage levels
  • Memory interface and bus extension purposes
  • Signal buffering for driving long lines or capacitive loads

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint suitable for space-constrained applications. The SN74LVTT244PW is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

As with all Texas Instruments products, the SN74LVTT244PW is manufactured to high-quality standards, ensuring robust and reliable operation in your electronic projects. Whether you are designing a new system or upgrading an existing one, the SN74LVTT244PW is an excellent choice for your buffering and level translation needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8738 $54.9904
18+ $5.6401 $101.5218
28+ $5.4638 $152.9864
38+ $5.2876 $200.9288
49+ $5.1113 $250.4537
66+ $4.5826 $302.4516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess