EN
  • EN
  • DE

SDC-1050

Part No SDC-1050
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE SNAP 10.5" NAT NYL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series COMP-O-GIDE™
Package Box
Product Status Active
Accessory Type Nylon, Snap-In Mount, 10.500" (266.70mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Base Product Number SDC-1050
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314299-SDC-1050
Ultra Librarian 3D Model Ultra Librarian SDC-1050 CAD Model

Description

The SDC-1050 is a card guide designed for 1/16" (1.6mm) thick PC boards. Bivar Inc. manufactures this.

  • Series: COMP-O-GIDE™
  • Material: Nylon
  • Mounting Type: Snap-in
  • Length: 10.500" (266.70mm)
  • Package: Box
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Bivar Inc.
CARD GUIDE FR 11X0.078" RUST
Lowest to $5.5556
Bivar Inc.
CARD GUIDE SNAP 5.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 4"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 10.5" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 4" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 3.5" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 3"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 7.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 6" NAT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess