EN
  • EN
  • DE

SN74LVTH652NSRE4

Part No SN74LVTH652NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259178-SN74LVTH652NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH652NSRE4 CAD Model

Description

Introducing the SN74LVTH652NSRE4 from Texas Instruments

The SN74LVTH652NSRE4 is a high-performance, integrated circuit designed by the renowned Texas Instruments, a leader in the semiconductor industry. This versatile device is a member of the 74LVTH family and is specifically engineered to meet the demands of high-speed data transfer and signal processing applications.

Key Features

  • Technology: The device is built using BiCMOS technology which combines the advantages of both Bipolar and CMOS transistors to offer superior performance, including high speed, low power consumption, and increased noise immunity.
  • Bus Interface: It features an octal bus transceiver and register with 3-state outputs, allowing for bidirectional communication between two buses with the capability to store data on its internal registers.
  • Logic Level: This product supports mixed-mode signal operation by providing 5V tolerant inputs and outputs, ensuring compatibility with multiple logic levels and facilitating integration into various system designs.
  • Drive Capability: The SN74LVTH652NSRE4 is capable of driving heavily loaded buses with up to 64mA of continuous current at the outputs, providing reliable communication in challenging environments.
  • Package: Encased in a 24-pin SOP (Small Outline Package), it is optimized for reduced space on printed circuit boards, making it ideal for compact electronic assemblies.

Applications

With its robust feature set, the SN74LVTH652NSRE4 is well-suited for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces such as SPI, I2C, or UART
  • Server and networking equipment
  • Industrial control and automation systems
  • Signal bridging and buffering in complex digital systems

Quality and Reliability

As with all Texas Instruments products, the SN74LVTH652NSRE4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is also RoHS compliant, adhering to environmental standards by avoiding hazardous substances in its construction.

Whether you're designing a new system or upgrading an existing one, the SN74LVTH652NSRE4 from Texas Instruments is a smart choice for your digital interfacing needs, offering both versatility and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess