EN
  • EN
  • DE

SN74LVTH646DWRG4

Part No SN74LVTH646DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24SOIC / Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 795153-SN74LVTH646DWRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH646
Introduction Date August 01, 1997
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646DWRG4 CAD Model

Description

SN74LVTH646DWRG4 by Texas Instruments

The SN74LVTH646DWRG4 is a high-performance, octal bus transceiver and register designed by Texas Instruments. This integrated circuit is part of the 'LVTH' family, which stands for Low-Voltage Transceiver with Bus-Hold. It is specifically crafted to deliver robust high-speed performance while interfacing between two buses of different voltage levels.

Key Features:

  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, providing a more streamlined and reliable design.
  • Bi-Directional Interface: The device can transmit data in both directions, from A to B or B to A, making it versatile for various data communication protocols.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is essential for multiplexing and bus-oriented applications.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which is compatible with modern low-voltage logic levels, reducing power consumption.
  • Support for Live Insertion: The SN74LVTH646DWRG4 is designed to support live insertion and withdrawal without glitching or corrupting the data on the bus.

Applications:

With its advanced features, the SN74LVTH646DWRG4 is suitable for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication Systems
  • Networking Equipment
  • Servers and Routers
  • Signal Bridging Between Different Voltage Domains

Package and Quality:

The device comes in a wide-body, 24-pin SOIC package (DWR suffix), which is ideal for surface-mount technology (SMT). With Texas Instruments' reputation for quality, the SN74LVTH646DWRG4 is designed to meet the stringent demands of commercial and industrial electronic systems.

Conclusion:

Overall, the SN74LVTH646DWRG4 by Texas Instruments is a robust solution for designers looking to facilitate reliable communication between buses in their digital systems. Its combination of low-voltage operation, bus-hold feature, and bi-directional data transfer capability make it an excellent choice for a multitude of high-speed digital interfacing applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6556 $57.9460
75+ $1.3585 $101.8875
115+ $1.3160 $151.3400
160+ $1.2736 $203.7760
205+ $1.2311 $252.3755
275+ $1.1038 $303.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess