EN
  • EN
  • DE

SN74LVTH574PW

Part No SN74LVTH574PW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3-V ABT OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Current - Quiescent (Iq) 190μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74LVTH574
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1256031-SN74LVTH574PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574PW CAD Model

Description

The SN74LVTH574PW is a high-performance, octal edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments. This device is designed for 3.3V VCC operation, but with 5V tolerant I/Os, making it suitable for interfacing with both 3.3V and 5V systems. The SN74LVTH574PW is part of the 'LVTH' family, which is characterized by low-voltage operation and high-speed performance.

This flip-flop features eight edge-triggered D-type flip-flops with 3-state outputs. The device is capable of storing eight bits of data. Each flip-flop is triggered on the low-to-high transition of the clock input (CLK) while a low level at the output enable (OE) causes the outputs to assume a high-impedance state. If OE is high, the contents of the flip-flops are available at the outputs. The input and output bus-hold circuitry is designed to retain the last active or stored data if the input goes to a high-impedance state.

The SN74LVTH574PW comes in a TSSOP (Thin Shrink Small-Outline Package) with 20 pins, providing a space-saving footprint for densely packed PCBs. Its robust design ensures high performance in a wide range of applications including servers, networking, telecommunications, and industrial systems where efficient data storage and retrieval are crucial.

Key Features:

  • Eight edge-triggered D-type flip-flops with 3-state outputs
  • Designed for 3.3V operation with 5V tolerant inputs/outputs
  • Output control disables the outputs without affecting the internal operation of the flip-flops
  • Bus-hold data inputs eliminate the need for external pull-up/pull-down resistors
  • Low power consumption with typical ICC of only 0.8 mA
  • High drive capability with 24 mA outputs
  • Supports live insertion and withdrawal (partial-power-down mode)
  • Available in TSSOP-20 package for compact PCB layout

With its advanced features and reliable performance, the SN74LVTH574PW is an excellent choice for system designers who require a high-speed, low-power, and space-efficient octal flip-flop for their digital circuit designs.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1752 $50.8080
700+ $0.1438 $100.6600
1,080+ $0.1393 $150.4440
1,485+ $0.1348 $200.1780
1,920+ $0.1303 $250.1760
2,570+ $0.1168 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess