EN
  • EN
  • DE

SN74LVTH574DW

Part No SN74LVTH574DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74LVTH574
Other Names SN74LVTH574DWE4,SN74LVTH574DWG4,SN74LVTH574DWE4,SN74LVTH574DWG4,2156-SN74LVTH574DW,296-1719,-296-1719-5,TEXTISSN74LVTH574DW,-SN74LVTH574DWR,-296-1719-5,296-1719-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258347-SN74LVTH574DW
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574DW CAD Model

Description

Product Overview: SN74LVTH574DW

The SN74LVTH574DW is a high-performance, octal D-type flip-flop with 3-state outputs from Texas Instruments, designed for use in applications requiring a high-speed, low-power edge-triggered D-type storage register. This device is part of the LVTH family, which means it operates at a lower voltage with higher throughput than traditional technologies, making it suitable for interfacing with 3.3V and 5V systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The SN74LVTH574DW consists of eight edge-triggered flip-flops with individual D-type inputs to each flip-flop and 3-state outputs for bus-oriented applications.
  • 3-State Outputs: The 3-state outputs can be used in a high-impedance state, allowing for bus sharing without the need for external components, thereby simplifying system design and reducing overall system cost.
  • Low Voltage and High-Speed Operation: This device is optimized for low voltage operation, ranging from 2.7V to 3.6V, while still delivering high-speed performance, making it an ideal choice for interfacing with modern microprocessors and FPGAs.
  • Low Power Consumption: The SN74LVTH574DW features a low-power consumption design, which is crucial for battery-powered and power-sensitive applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Compatibility: The device is compatible with JEDEC standard no. 7A requirements, ensuring interoperability with other standard logic devices.

Applications

The SN74LVTH574DW is versatile and can be used in a wide array of applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Data manipulation
  • Industrial controls
  • Server farms
  • Embedded systems

Product Packaging

This device is offered in a wide body SOIC (DW) package, which ensures a compact footprint while providing enhanced thermal performance and ease of PCB routing. The SN74LVTH574DW is also available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVTH574DW is a reliable and efficient solution for designers looking to optimize their digital logic operations in various high-speed and power-conscious applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8249 $53.6185
150+ $0.6769 $101.5350
230+ $0.6557 $150.8110
320+ $0.6346 $203.0720
410+ $0.6134 $251.4940
550+ $0.5500 $302.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess