EN
  • EN
  • DE

SN74LVTH574DBR

Part No SN74LVTH574DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT OCTAL EDGE-TRIGGERED D-TYPE FLIP FLOPS WITH 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Quiescent 190μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1256029-SN74LVTH574DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574DBR CAD Model

Description

Product Overview: SN74LVTH574DBR

The SN74LVTH574DBR is a high-performance, octal edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-Compatible Inputs. It is a device that is specifically tailored for high-speed operation while maintaining the low power consumption that is crucial for modern electronic applications.

Key Features

  • Logic Type: Octal D-type Flip-Flop with 3-state outputs
  • Operating Voltage: 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • Output Current: -32mA / 64mA, providing robust drive capabilities.
  • Edge-Triggered Design: Ensures reliable data capture on the rising edge of the clock signal.
  • 3-State Outputs: Enable the device to be used in bus-oriented systems by allowing the outputs to be placed in a high impedance state.
  • Packaging: Supplied in a SSOP (Shrink Small Outline Package) type with a 20-pin configuration, under the ordering code DBR.
  • Operating Temperature Range: -40°C to 85°C, ensuring functionality across a wide range of environmental conditions.

Applications

The SN74LVTH574DBR is highly versatile and can be employed in various digital applications, including:

  • Memory storage and retrieval systems
  • Bus interface and buffer applications
  • Data communication systems
  • Microprocessor or microcontroller systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVTH574DBR is no exception. It is designed to meet or exceed the stringent standards required by industrial applications, ensuring both reliability and performance.

Environmental Compliance

The SN74LVTH574DBR adheres to environmental standards, signifying Texas Instruments' dedication to sustainability and environmental responsibility. This includes compliance with RoHS (Restriction of Hazardous Substances) directives, which restrict the use of certain hazardous materials in electronic products.

Whether for advanced computing systems or simple logic interfaces, the SN74LVTH574DBR from Texas Instruments represents a dependable and efficient solution for designers looking to optimize their digital systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6423 $51.3840
190+ $0.5271 $100.1490
295+ $0.5106 $150.6270
405+ $0.4941 $200.1105
525+ $0.4777 $250.7925
705+ $0.4282 $301.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,627 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess