EN
  • EN
  • DE

SN74LVTH573IPWREP

Part No SN74LVTH573IPWREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ABT OCT TRANSP D LTCH 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVTH573
Other Names 296-22397-6,296-22397-2,-296-22397-1,-SN74LVTH573IPWREPR,296-22397-1,296-22397-1R,-V62/04678-01XER,V62/04678-01XE,-V62/04678-01XE,-296-22397-1R,296-22397-6R,-296-22397-1,296-22397-2R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257230-SN74LVTH573IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH573IPWREP CAD Model

Description

The SN74LVTH573IPWREP from Texas Instruments is a high-performance, octal transparent D-type latch that is part of the LVTH family. This integrated circuit is designed to provide storage and output capabilities for 8-bit data under the control of a latch enable (LE) signal. With its robust design, the SN74LVTH573IPWREP is specifically engineered to meet the stringent requirements of military and space applications, offering enhanced product-change notification (PCN) and a longer product life cycle.

Key Features:

  • Logic Type: Octal Transparent D-Type Latches with 3-State Outputs
  • Operating Voltage: 2.7 V to 3.6 V, ensuring compatibility with low-voltage systems and providing a power-efficient solution.
  • High Drive: Capable of driving 32 mA at 3.3 V, which allows for direct driving of heavier loads without additional buffering.
  • Speed: Fast propagation delays and output transition times, which is critical for high-speed data processing and communication systems.
  • Temperature Range: Military-grade operating temperature range from -55°C to 125°C, ensuring reliable performance in extreme environments.
  • Package: Available in the 20-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Enhanced System-Level ESD Protection: Incorporates protection against electrostatic discharge, which enhances system reliability.

Applications:

The SN74LVTH573IPWREP is ideal for a wide range of applications, including but not limited to:

  • Buffering and storage in military and aerospace systems
  • Communication infrastructure
  • High-speed data acquisition and processing
  • Industrial control systems
  • Automotive electronics

Quality and Reliability:

As a product designed for enhanced reliability, the SN74LVTH573IPWREP is subjected to Texas Instruments' rigorous quality assurance processes. This includes extensive pre-release testing and ongoing reliability monitoring to ensure consistent performance and quality. The device is also provided with comprehensive technical support and documentation to assist in integration and troubleshooting.

You May Also Be Interested in

Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess