EN
  • EN
  • DE

SN74LVTH540PW

Part No SN74LVTH540PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20TSSOP / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tube
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVTH540
Other Names SN74LVTH540PWG4,TEXTISSN74LVTH540PW,296-34094-5,2156-SN74LVTH540PW,SN74LVTH540PWE4,SN74LVTH540PWE4,SN74LVTH540PW,SN74LVTH540PWG4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259140-SN74LVTH540PW
Ultra Librarian 3D Model Ultra Librarian SN74LVTH540PW CAD Model

Description

Overview of the SN74LVTH540PW from Texas Instruments

The SN74LVTH540PW is a high-performance, octal buffer and line driver designed by Texas Instruments to specifically address the requirements of high-speed memory receivers and bus-oriented systems. With its Low-Voltage, High-Speed Transceiver logic, this device is optimized for 3.3V power supply systems, and it offers a compelling solution for interfacing between different voltage levels.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN74LVTH540PW is designed for surface-mount technology applications, ensuring a compact footprint on modern printed circuit boards. The device features eight high-speed buffers with 3-state outputs, which can be used as either line drivers or bus receivers.

Key Features

  • Wide Operating Voltage Range: The device operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems, while also supporting a wide range of operating voltages from 2.7V to 3.6V.
  • High Drive Capability: The SN74LVTH540PW is capable of driving heavily loaded outputs at high speeds, maintaining signal integrity across long traces and backplane buses.
  • Bus-Hold Data Inputs: The inclusion of bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The design of the device facilitates easy PCB layout with its flow-through architecture, which minimizes signal skew and reduces the length of signal traces.
  • Low Power Consumption: The SN74LVTH540PW has been optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • High Impedance State: The 3-state outputs ensure that the device can be disconnected from the bus without disrupting the rest of the system, which is essential for bus-oriented applications.

Applications

The SN74LVTH540PW is versatile and can be used in a broad spectrum of applications, including:

  • Memory buffer interfaces
  • Data communication systems
  • Backplane driving
  • Microprocessor or microcontroller bus interfaces

With its robust design and key features, the SN74LVTH540PW from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9651 $51.0926
63+ $1.6124 $101.5812
97+ $1.5621 $151.5237
133+ $1.5117 $201.0561
172+ $1.4613 $251.3436
229+ $1.3101 $300.0129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess