EN
  • EN
  • DE

SN74LVTH2952PW

Part No SN74LVTH2952PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVTH2952
Other Names SN74LVTH2952PWE4,SN74LVTH2952PWE4,SN74LVTH2952PWG4,2156-SN74LVTH2952PW,SN74LVTH2952PWG4,TEXTISSN74LVTH2952PW
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259138-SN74LVTH2952PW
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952PW CAD Model

Description

The SN74LVTH2952PW is a versatile, high-performance integrated circuit designed by Texas Instruments, renowned for its expertise in semiconductor technology. This product is part of the LVTH family, which stands for Low-Voltage Translator with Bus-Hold. It is a testament to Texas Instruments' commitment to providing solutions that meet the evolving needs of modern electronics.

Key Features

  • Interface Type: The SN74LVTH2952PW is equipped with a bidirectional transceiver interface, enabling seamless data transfer in multi-voltage systems.
  • Logic Family: It operates within the LVTH logic family, ensuring compatibility with low-voltage power supplies while maintaining high-speed performance.
  • Bus Hold: A distinctive feature of this product is its bus-hold circuitry, which maintains the last active state of the data lines when they are left floating, enhancing the stability of the system.
  • Speed: The device is designed for high-speed operation, which is crucial for today's fast-paced electronic applications.
  • Package: The SN74LVTH2952PW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

Applications

The SN74LVTH2952PW is ideal for various applications across multiple industries. It can be utilized in data communication systems, networking equipment, and servers, where reliable data transmission is key. Furthermore, its ability to handle low-voltage signals makes it an excellent choice for battery-powered devices and portable electronics.

Quality and Reliability

As with all Texas Instruments products, the SN74LVTH2952PW is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a wide range of conditions. Customers can trust this device to provide consistent operation and longevity in their electronic designs.

Technical Specifications

For detailed technical specifications, please refer to the SN74LVTH2952PW datasheet available on the Texas Instruments website. The datasheet provides comprehensive information including electrical characteristics, pin configurations, timing diagrams, and application notes to assist designers in integrating this product into their systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess