EN
  • EN
  • DE

SN74LVTH2952NSR

Part No SN74LVTH2952NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVT
Other Names TEXTISSN74LVTH2952NSR,2156-SN74LVTH2952NSR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259141-SN74LVTH2952NSR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952NSR CAD Model

Description

The SN74LVTH2952NSR from Texas Instruments is a versatile, high-performance integrated circuit designed to cater to a wide array of digital signaling applications. This particular product is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically engineered to deliver high-speed performance while operating at lower voltages, making it an ideal choice for power-sensitive designs.

The SN74LVTH2952NSR functions as a 10-bit dual-supply bus transceiver and a configurable voltage interface. This feature allows for seamless communication between a 5V bus and a 3.3V or 2.5V bus, providing the necessary logic matching to ensure data integrity during transfer. It is equipped with two sets of ten-line transceivers with 3-state outputs that can be independently controlled, facilitating bidirectional communication between two buses.

A notable feature of this product is its support for mixed-mode signal operation, which means it can transmit data from a lower voltage to a higher voltage and vice versa without any additional components. This capability is particularly beneficial in bridging systems that operate at different logic levels, thereby simplifying the design and reducing the overall system cost.

The SN74LVTH2952NSR comes in a 24-pin SOP (Small Outline Package) that is optimized for reduced space on printed circuit boards. It also boasts an impressive operating temperature range from -40°C to +85°C, ensuring reliability and performance stability across various environmental conditions.

This device features typical LVT advantages such as lower power dissipation, edge-rate control, and improved signal integrity. It also includes over-voltage tolerant inputs and outputs up to 3.6V, which provides a degree of protection against higher voltage levels that may occur in a mixed-voltage environment. Furthermore, it is designed with bus-hold data inputs, eliminating the need for external pull-up resistors and further simplifying the design.

With its robust set of features, the SN74LVTH2952NSR is an excellent choice for designers looking to interface different logic levels within their digital systems, such as telecommunications, computing, and industrial applications. Texas Instruments' commitment to quality and performance makes this product a reliable and efficient solution for modern electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess