EN
  • EN
  • DE

SN74LVTH2952DWRG4

Part No SN74LVTH2952DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259168-SN74LVTH2952DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952DWRG4 CAD Model

Description

SN74LVTH2952DWRG4: A Versatile Bi-Directional Transceiver from Texas Instruments

The SN74LVTH2952DWRG4 is a high-performance, bi-directional transceiver from Texas Instruments, designed to facilitate reliable data transfer in complex digital systems. This integrated circuit belongs to the LVTH family, which is renowned for its low-voltage operation and high-speed interfacing capabilities. The device is specifically engineered to deliver seamless communication between data buses in a dual-supply voltage environment.

Constructed with an advanced BiCMOS technology, the SN74LVTH2952DWRG4 is optimized for low-power consumption while maintaining a high level of performance. This makes it an ideal candidate for battery-operated and power-sensitive applications. The transceiver operates with a 2.7V to 3.6V VCC supply voltage on the A side and a 3.3V to 5V VCC supply voltage on the B side, providing a flexible interface between different logic levels.

Featuring a total of eight bidirectional data lines, the SN74LVTH2952DWRG4 is capable of transmitting data in either direction through controlled output-enable (OE) inputs. This allows for the isolation of data buses and prevents data contention, ensuring data integrity during high-speed operation. The device also includes a set of direction-control (DIR) inputs that determine the direction of data flow, further enhancing its versatility in various system architectures.

The SN74LVTH2952DWRG4 comes in a wide-body SOIC-24 (DWR) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications. With its industrial-grade design, this transceiver can operate in a temperature range of -40°C to +85°C, making it robust enough for demanding environments.

Key features such as the bus-hold circuitry, which retains the last active state during power-off or when no devices are actively driving the bus, add to the convenience of system design and maintenance. The SN74LVTH2952DWRG4 also incorporates live insertion and extraction capabilities, minimizing the risk of damage during hot-swapping and reducing system downtime.

In summary, the SN74LVTH2952DWRG4 from Texas Instruments is a highly adaptable and efficient solution for facilitating communication between mismatched voltage logic levels. Its robust design and feature set make it suitable for a wide range of applications, including telecommunications, computing, and industrial control systems.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess