EN
  • EN
  • DE

SN74LVTH2952DWRE4

Part No SN74LVTH2952DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259167-SN74LVTH2952DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952DWRE4 CAD Model

Description

SN74LVTH2952DWRE4 - Texas Instruments

The SN74LVTH2952DWRE4 is a versatile, high-performance integrated circuit designed by Texas Instruments, tailored for use in a wide range of digital applications. This particular device is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, and is specifically engineered to deliver both high-speed operation and low-power consumption.

Key Features:

  • Bi-Directional Transceiver: The SN74LVTH2952DWRE4 includes eight bi-directional transceivers that are designed to be used for asynchronous communication between data buses. This allows for efficient data transfer in either direction, which is critical for multi-tasking environments.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which is beneficial for modern low-power applications, yet it is also 5V tolerant, ensuring compatibility with legacy systems.
  • High-Speed Performance: This device is capable of supporting high-speed data transfer rates, which is essential for applications requiring rapid communication between devices or subsystems.
  • Bus-Hold Data Inputs: The inputs on the SN74LVTH2952DWRE4 feature a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing board space.
  • Flow-Through Architecture: The pinout of the SN74LVTH2952DWRE4 is designed to facilitate easy PCB layout, with a flow-through architecture that minimizes signal skew and simplifies the routing of traces.

Applications:

The SN74LVTH2952DWRE4 is ideal for a variety of applications that require high-speed data transfer and low-voltage operation. These include, but are not limited to:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Servers
  • Signal conditioning

Package and Quality:

Encased in a 24-pin SOIC package, the SN74LVTH2952DWRE4 is designed for surface-mount technology, ensuring a compact footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent quality control measures and reliability standards.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess