EN
  • EN
  • DE

SN74LVTH245ADBRG4

Part No SN74LVTH245ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74LVT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259163-SN74LVTH245ADBRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH245ADBRG4 CAD Model

Description

SN74LVTH245ADBRG4 - Texas Instruments

The SN74LVTH245ADBRG4 from Texas Instruments is a high-performance, octal bus transceiver designed with the sophisticated technology user in mind. Engineered for optimal speed and power efficiency, this integrated circuit is a key component for modern digital systems that require bidirectional communication between data buses.

Key Features

  • Technology: The device is built on Texas Instruments' advanced BiCMOS technology, which combines the speed of CMOS with the low power dissipation of bipolar transistors.
  • Logic Level Translation: Capable of translating signals between different voltage domains, the SN74LVTH245ADBRG4 can interface with 5V logic levels while operating at a lower voltage, making it ideal for mixed-voltage applications.
  • Bus Direction Control: The transceiver contains direction control (DIR) and output-enable (OE) inputs that facilitate the direction of data flow.
  • High Drive: It provides high-drive outputs (-32 mA IOH, 64 mA IOL) suitable for driving high capacitive loads and ensuring signal integrity.
  • Package: The device is offered in a SSOP (Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications.

Applications

The SN74LVTH245ADBRG4 is versatile and can be used in a variety of applications, including:

  • Communication equipment
  • Data acquisition systems
  • Microprocessor or microcontroller interfacing
  • Networking and telecommunication switches
  • Server and enterprise solutions

Performance and Quality

With its robust design, the SN74LVTH245ADBRG4 meets the stringent requirements of commercial and industrial temperature ranges. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in diverse environments. Texas Instruments provides extensive support and documentation, ensuring that designers can incorporate the SN74LVTH245ADBRG4 into their systems with confidence.

Overall, the SN74LVTH245ADBRG4 is a testament to Texas Instruments' commitment to high-quality, high-performance integrated circuits that address the evolving needs of modern digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6836 $51.2700
180+ $0.5610 $100.9800
280+ $0.5434 $152.1520
385+ $0.5259 $202.4715
495+ $0.5084 $251.6580
660+ $0.4558 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess