EN
  • EN
  • DE

SN74LVTH16373GQLR

Part No SN74LVTH16373GQLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH TRI-ST 56-BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 3ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVT
Other Names 296-8686-2,296-8686-1,296-8686-2R,TEXTISSN74LVTH16373GQLR,296-8686-1R,296-8686-6R,-296-8686-1,-SN74LVTH16373GQLRR,-296-8686-1,296-8686-6,2156-SN74LVTH16373GQLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257227-SN74LVTH16373GQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16373GQLR CAD Model

Description

Product Overview: SN74LVTH16373GQLR

The SN74LVTH16373GQLR is a high-performance, 16-bit transparent D-type latch designed by Texas Instruments. It is part of the LVTH family, which is characterized by low-voltage, high-speed operation suitable for interfacing with 3.3V logic levels. The device is specifically engineered to meet the rigorous demands of high-speed data processing and communication systems.

Key Features

  • Logic Family: LVTH
  • Logic Type: 16-Bit Transparent D-Type Latch
  • Operating Voltage: 2.7V to 3.6V
  • IC Package Type: Surface-Mount LQFP (Low Profile Quad Flat Package)
  • Package / Case: 48-LQFP
  • Pin Count: 48
  • Output Type: 3-State Outputs
  • Propagation Delay Time: Fast propagation delay to support high-speed data processing

Performance and Applications

The SN74LVTH16373GQLR is designed to deliver robust performance with a fast propagation delay, making it an excellent choice for critical applications that require rapid data handling capabilities. The transparent latches allow data to flow directly from the input to the output when enabled, while the latch function captures and holds the data when the enable signal is deactivated. This feature is particularly useful in applications that require temporary storage of information or synchronization of data flow.

With its 3-state outputs, the SN74LVTH16373GQLR can be placed in a high-impedance state, allowing for bus-oriented applications. This makes the device suitable for use in bus interface circuits, data storage and retrieval systems, and complex microprocessor or microcontroller interfacing.

The low-voltage operation and power-down high-impedance inputs and outputs ensure that the SN74LVTH16373GQLR is compatible with mixed-voltage systems, reducing power consumption and allowing for a more efficient design in power-sensitive applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH16373GQLR is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring long-term performance and stability in a wide range of operating conditions. This product is ideal for designers looking for a reliable solution for their data storage and logic interface needs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4997 $52.4937
49+ $2.0511 $100.5039
76+ $1.9870 $151.0120
105+ $1.9229 $201.9045
135+ $1.8588 $250.9380
181+ $1.6665 $301.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess