EN
  • EN
  • DE

SN74LVTH16245ADGGRG4

Part No SN74LVTH16245ADGGRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Logic Function Transceiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 16
Number of Elements 2
Number of Pins 48
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 5.5 ns
RoHS Compliant
Win Source Part Number 1095208-SN74LVTH16245ADGGRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16245ADGGRG4 CAD Model

Description

Product Overview: SN74LVTH16245ADGGRG4

The SN74LVTH16245ADGGRG4 is a high-performance, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is part of the LVTH family, which is known for its low-voltage, high-speed operation. It is particularly suitable for implementing the interface between different voltage domains in a wide range of digital systems.

The device allows for smooth data transfer between a 16-bit bus and an 18-bit bus, with the direction of the data flow being controlled by the DIR input. The output-enable (OE) input can be used to place the output ports in either a high-impedance or active state, providing additional flexibility in bus management.

Key features of the SN74LVTH16245ADGGRG4 include its support for mixed-mode signal operation, allowing it to transmit data from a 3.3V domain to a 5V domain and vice versa without any additional level-shifting components. This reduces system complexity and cost, making it an ideal choice for interfacing between systems operating at different logic levels.

The device's low-voltage technology ensures reduced power consumption without compromising on speed, making it suitable for power-sensitive applications. The SN74LVTH16245ADGGRG4 can operate at speeds of up to 240 Mbps (megabits per second), ensuring high-speed data transfer for demanding applications.

Furthermore, the SN74LVTH16245ADGGRG4 comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained designs. Its robust design includes 25-ohm series resistance on both the A and B ports to reduce overshoot and undershoot, thereby improving signal integrity.

Overall, the SN74LVTH16245ADGGRG4 is a reliable and efficient solution for designers looking to facilitate communication between different digital systems. Its high-speed performance, low-power operation, and level-shifting capabilities make it a versatile choice for a wide array of applications in computing, networking, and telecommunications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8776 $52.6560
125+ $0.8221 $102.7625
190+ $0.7943 $150.9170
275+ $0.7388 $203.1700
355+ $0.7110 $252.4050
440+ $0.6832 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess