EN
  • EN
  • DE

74LV04AT14-13

Part No 74LV04AT14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel - 14-TSSOP
Manufacturer Diodes Incorporated
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74LV04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LV04AT14-13DITR, 74LV04AT14-13DIDKR, 74LV04AT14-13DI, -74LV04AT14-13DICT, -74LV04AT14-13DITR, 74LV04AT14-13DICT, 74LV04AT14-13DI-ND, -74LV04AT14-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857988-74LV04AT14-13
Ultra Librarian 3D Model Ultra Librarian 74LV04AT14-13 CAD Model

Description

Product Overview: 74LV04AT14-13 by Diodes Incorporated

The 74LV04AT14-13 is a high-performance, low-voltage CMOS hex inverter from Diodes Incorporated, designed to operate within a broad voltage range of 2V to 5.5V. This device is part of the 74LV family, which is renowned for its low power consumption and high speed, making it an ideal choice for battery-operated and portable applications where efficiency is paramount.

Featuring six independent inverter gates in a single package, the 74LV04AT14-13 provides designers with a compact and effective solution for implementing logic inversion functions in their circuits. Each inverter is capable of driving loads with considerable ease, thanks to its high output current capability.

Key Features:

  • Voltage Range: Operates from a wide voltage range of 2V to 5.5V, accommodating various application requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High Speed: Delivers fast propagation delays and transition times, which is crucial for high-speed data processing and frequency conversion applications.
  • Low Power Consumption: Exhibits minimal power dissipation, which is a significant advantage for power-sensitive designs.
  • Drive Capability: Capable of sourcing or sinking up to 4mA at 5V, providing sufficient current for driving multiple loads or interfacing with other logic devices.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a 14-pin TSSOP package, which is suitable for space-constrained applications while still offering ease of integration into PCB designs.

Applications:

The versatility of the 74LV04AT14-13 allows it to be used in a wide array of electronic circuits and systems. Common applications include:

  • Logic inversion in digital signal processing
  • Waveform generation and shaping
  • Oscillator circuits
  • Signal buffering and amplification
  • Glitch-free clock distribution networks

Overall, the 74LV04AT14-13 by Diodes Incorporated is a robust and reliable component that offers a blend of high-speed operation, low power consumption, and functional versatility, making it an excellent choice for designers looking to optimize their digital logic applications.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess