EN
  • EN
  • DE

SN74LVTH162374DGG

Part No SN74LVTH162374DGG
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Package Bulk
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 5 mA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 48-TSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673256-SN74LVTH162374DGG
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162374DGG CAD Model

Description

SN74LVTH162374DGG: 3.3-V ABT 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Outputs

The SN74LVTH162374DGG is a high-performance, edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in systems that require low-voltage, high-speed data storage and transfer. This device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with TTL-compatible inputs and outputs. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • Logic Family: LVTH
  • Supply Voltage: Operates at 3.3V with 5V tolerant inputs
  • Number of Bits: 16-bit wide data path
  • Edge-Triggered Design: Ensures reliable data storage on the rising edge of the clock signal
  • Output Type: 3-State outputs for bus-oriented applications
  • Package: 48-pin TSSOP (Thin Shrink Small Outline Package)
  • Temperature Range: Industrial-grade with an operational range of -40°C to 85°C

Performance and Applications

The SN74LVTH162374DGG is optimized for low-voltage operation, making it ideal for interfacing with 3.3V microprocessors and digital signal processors. Its 5V tolerant inputs allow it to be used in mixed-voltage environments, ensuring compatibility with legacy 5V systems. The device features a high drive strength that minimizes the need for external drivers, thereby reducing system complexity and power consumption.

With its fast propagation delays and edge-triggered flip-flop design, the SN74LVTH162374DGG is well-suited for high-speed data capture and transfer. Its 3-state outputs allow for connection to a shared data bus, where multiple devices can take turns driving the bus without interference, a feature that is essential for modern bus-oriented systems.

Common applications for the SN74LVTH162374DGG include servers, telecom infrastructure, networking equipment, and high-speed data acquisition systems. Its robust industrial temperature range ensures reliable operation in a variety of challenging environments. The device's small footprint TSSOP package is ideal for space-constrained applications, making it a versatile choice for both new designs and legacy system upgrades.

Overall, the SN74LVTH162374DGG by Texas Instruments is a high-quality, reliable component for any design requiring fast, low-voltage, and high-bit-width digital storage and logic operations.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4164 $52.0500
295+ $0.3417 $100.8015
455+ $0.3310 $150.6050
625+ $0.3204 $200.2500
810+ $0.3097 $250.8570
1,085+ $0.2776 $301.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess