EN
  • EN
  • DE

SN74LVTH162245DLR

Part No SN74LVTH162245DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 1100806-SN74LVTH162245DLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162245DLR CAD Model

Description

Product Overview: SN74LVTH162245DLR

The SN74LVTH162245DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device belongs to the LVTH family and serves as a 16-bit bus transceiver with 3-state outputs. It is specifically engineered to facilitate bidirectional communication between two buses in a system. The transceiver is capable of operating at low voltage and high speed, making it an ideal choice for interfacing with memory, microprocessors, and other digital systems that require high-speed data transfer and low power consumption.

Key Features:

  • Voltage Range: The SN74LVTH162245DLR operates at a nominal voltage of 3.3V, with a wide range of 2.7V to 3.6V, accommodating various system voltages for enhanced compatibility.
  • High-Speed Data Transfer: It supports high-speed data transfer with a maximum data rate that ensures efficient communication between connected devices.
  • Low Power Consumption: Designed for low-power operation, it minimizes energy usage, making it suitable for power-sensitive applications.
  • Bus Hold Function: The device features a bus hold function on the data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
  • 3-State Outputs: The 3-state outputs allow the outputs to be put in a high-impedance state, facilitating bus arbitration without conflict.
  • Package: The SN74LVTH162245DLR is available in a 48-pin SSOP (Shrink Small Outline Package) that is conducive to space-constrained applications.

Applications:

The versatility of the SN74LVTH162245DLR makes it suitable for a wide range of applications, including but not limited to:

  • High-speed data paths and buffering in servers and telecom systems
  • Interface translation in mixed voltage systems
  • Bus interface and extension in microprocessor and microcontroller based systems
  • Memory interfacing in computing and consumer electronics

Overall, the SN74LVTH162245DLR from Texas Instruments is a robust and reliable choice for designers looking to enhance their digital systems with efficient and high-speed data transfer capabilities.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2084 $50.7932
56+ $1.8121 $101.4776
86+ $1.7554 $150.9644
118+ $1.6988 $200.4584
153+ $1.6422 $251.2566
204+ $1.4723 $300.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess