SN74LVT8980ADWRG4 - Texas Instruments
The SN74LVT8980ADWRG4 is a high-performance, low-voltage BiCMOS interface logic gate from Texas Instruments, designed to meet the needs of high-speed and low-power applications. This device is part of the LVT family and offers a 3.3V supply voltage, which is ideal for interfacing with 3.3V processors and other digital systems.
Key Features:
- Technology: BiCMOS technology provides a favorable mix of high speed and low power consumption.
- Voltage Range: Operates from a 3.3V ±0.3V supply, making it suitable for low-voltage applications.
- Drive Capability: Capable of driving 50-ohm transmission lines, which is beneficial for high-speed signal transmission.
- Compatibility: 5V tolerant inputs and outputs ensure compatibility with mixed-voltage systems.
- Package: Available in a 24-pin SOIC package, providing a compact footprint for space-constrained applications.
- Performance: Fast propagation delays and output transition times facilitate improved system speed.
Applications:
The SN74LVT8980ADWRG4 is suitable for a wide range of applications, including but not limited to:
- High-speed data transmission
- Telecommunications
- Computing systems
- Networking equipment
- Industrial controls
Quality and Reliability:
As with all Texas Instruments products, the SN74LVT8980ADWRG4 is manufactured to the highest quality standards and is designed for reliable operation in challenging environments. It is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of temperature conditions.
Ordering Information:
To order the SN74LVT8980ADWRG4 or request samples, visit the Texas Instruments website or contact your local authorized distributor. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.