EN
  • EN
  • DE

SN74LVT245BZQNR

Part No SN74LVT245BZQNR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20BGA / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74LVT
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259236-SN74LVT245BZQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVT245BZQNR CAD Model

Description

SN74LVT245BZQNR - Texas Instruments

The SN74LVT245BZQNR is a high-performance, octal bus transceiver from Texas Instruments designed with the BiCMOS technology. It is a part of the LVT series, known for its low-voltage operation and tolerance to higher drive. This product is particularly suitable for asynchronous communication between data buses and offers a compelling solution for the smooth transfer of data in a controlled manner.

Key Features:

  • Bi-Directional Interface: The SN74LVT245BZQNR provides 8 lines of bi-directional data communication between two buses. This makes it versatile for use in a variety of data transfer applications.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this device is compatible with low-voltage systems, which is critical for battery-operated and power-sensitive applications.
  • High Drive: Despite its low-voltage operation, the SN74LVT245BZQNR can drive high-current loads, making it robust for industrial environments.
  • Bus-Hold Data Inputs: The bus-hold feature eliminates the need for external pull-up or pull-down resistors, thus simplifying the circuit design and reducing the overall bill of materials.
  • Power-Up 3-State: The device has a power-up 3-state feature that prevents bus contention until it stabilizes.
  • Flow-Through Architecture: Its design facilitates easy PCB layout with improved signal integrity.

Applications:

The versatility of the SN74LVT245BZQNR makes it a prime choice for various applications, including:

  • Bus Interface / Buffer / Driver
  • Signal Gateway Applications
  • Level Shifting / Voltage Translation
  • Backplane Driving
  • System Control

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVT245BZQNR is no exception. It is available in a 20-pin DQFN package and is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions.

With its combination of features and reliability, the SN74LVT245BZQNR from Texas Instruments stands out as a robust solution for data bus communication needs in modern electronic systems.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess