EN
  • EN
  • DE

SN74LVT244BDB

Part No SN74LVT244BDB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVT244
Standard Package 683 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673202-SN74LVT244BDB
Ultra Librarian 3D Model Ultra Librarian SN74LVT244BDB CAD Model

Description

SN74LVT244B Octal Buffers/Drivers with 3-State Outputs

The SN74LVT244B from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate bus interface or signal buffering for 3.3V LVTTL systems. With its robust design, the SN74LVT244B is capable of driving heavily loaded bus lines or buffer memory address registers, offering both high-speed operation and the reduction of power consumption which is critical in modern electronic applications.

Key Features

  • 3.3-V ABT Octal Buffers/Drivers with 3-State Outputs: The device operates at a voltage of 3.3V, which makes it compatible with ABT (Advanced BiCMOS Technology) and suitable for interfacing with high-speed microprocessors.
  • Support for Mixed-Mode Signal Operation: It can handle both 5V and 3.3V signal environments, allowing it to be used in mixed-mode voltage applications without the need for external level shifting.
  • High-Drive Outputs (-32-mA IOH, 64-mA IOL): The device is capable of sourcing and sinking significant current, making it suitable for driving capacitive loads or multiple outputs simultaneously.
  • Power-Off Protection: Inputs and outputs on the SN74LVT244B are protected during power-off conditions, ensuring that the device remains undamaged if it is powered down while outputs are still active.
  • Low Power Consumption: This device is optimized for low power consumption, which is essential for battery-powered or energy-efficient applications.
  • Flow-Through Architecture: Its design optimizes the PCB layout by facilitating a straightforward flow of signals from input to output.
  • Latch-Up Performance Exceeds 500 mA Per JESD 17: The SN74LVT244B is designed to withstand latch-up events, thereby enhancing its robustness and reliability in complex electronic systems.

Applications

The SN74LVT244B is suitable for a range of applications, particularly where high-speed, low-power operation is needed. It is commonly used in:

  • Memory address driving
  • Bus interfacing in servers and telecommunications
  • Signal buffering for microprocessors
  • Data communication systems

Its versatility and performance make the SN74LVT244B an ideal choice for designers looking to create efficient and reliable digital systems. With its state-of-the-art features and Texas Instruments' reputation for quality, this component is a standout choice for your digital circuitry needs.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess