EN
  • EN
  • DE

SN74LVT16835DL

Part No SN74LVT16835DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74LVT
Other Names 2156-SN74LVT16835DL-TI,TEXTISSN74LVT16835DL
Standard Package 160
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255939-SN74LVT16835DL
Ultra Librarian 3D Model Ultra Librarian SN74LVT16835DL CAD Model

Description

The SN74LVT16835DL from Texas Instruments is a high-performance, 18-bit universal bus transceiver featuring non-inverting 3-state outputs. Designed to be used in 3.3V systems, it is part of the LVT (Low-Voltage BiCMOS Technology) family, which provides robust high-speed signaling and bus-driving capabilities.

Key Features

  • Wide Operating Voltage Range: The device is compatible with a 3.3V supply voltage, providing flexibility for various system-level voltage requirements.
  • High-Speed Data Transfer: It supports high-speed data transfer, making it suitable for interfacing with modern microprocessors and memory devices.
  • Low Power Consumption: The SN74LVT16835DL is optimized for low power consumption, which is critical for power-sensitive applications.
  • Bus-Hold Data Inputs: Data inputs feature a bus-hold circuitry, eliminating the need for external pull-up or pull-down resistors and ensuring data integrity.
  • Flow-Through Architecture: The design optimizes the PCB layout and reduces signal skew, enhancing signal integrity.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus arbitration without the need for external components.

Applications

The SN74LVT16835DL is ideal for a wide range of applications, including:

  • Bus Interface in 3.3V Systems
  • Memory Interfacing
  • Microprocessor/Microcontroller Interfacing
  • Data Communication and Networking
  • Backplane Driving

Product Specifications

The device comes in a 56-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint for space-constrained applications. It operates over the commercial temperature range and has a wide data bandwidth to support high-performance systems.

The SN74LVT16835DL is characterized for operation from -40°C to 85°C, making it suitable for industrial applications requiring a wide operating temperature range. The device also includes ESD (Electrostatic Discharge) protection circuitry to safeguard against static damage during handling or operation.

For detailed technical specifications, reference designs, and application notes, please visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess