EN
  • EN
  • DE

SN74LVT16245BDLR

Part No SN74LVT16245BDLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 1009569-SN74LVT16245BDLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT16245BDLR CAD Model

Description

SN74LVT16245BDLR - 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs

The SN74LVT16245BDLR is a high-performance, BiCMOS product designed by Texas Instruments for bus interface applications in 3.3V systems. This 16-bit transceiver features two separate 8-bit buses (A and B) that allow for bidirectional data flow. It is particularly suitable for driving high-capacitive loads and provides improved signal integrity at high frequencies.

With its low-voltage TTL (LVTTL) logic level, the SN74LVT16245BDLR is optimized for use in mixed 3.3V/5V systems. It incorporates bus-hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing board space requirements.

The device comes in a compact 48-pin SSOP (Shrink Small-Outline Package) that is well-suited for space-constrained applications. The SN74LVT16245BDLR operates over a broad temperature range, making it a versatile choice for industrial and commercial applications.

Key Features:

  • Bidirectional Data Flow: With two separate 8-bit buses, the device supports simultaneous bidirectional data transmission.
  • 3-State Outputs: The transceiver features 3-state outputs, which can be placed in a high-impedance state to disconnect the bus or to enable multiple devices to share the same bus.
  • Bus-Hold Data Inputs: The integrated bus-hold circuitry prevents floating inputs and undefined logic levels without the need for external resistors.
  • Low Power Consumption: This device is designed for low power operation, helping to reduce the overall power consumption of the system.
  • Compatibility: It is compatible with mixed-mode signal operation, allowing it to interface with 5V logic signals while operating at a 3.3V supply.
  • Wide Operating Temperature Range: The transceiver is reliable over an extended temperature range, which is ideal for harsh-environment applications.

The SN74LVT16245BDLR is an excellent choice for designers looking for a robust, high-speed transceiver capable of interfacing between 3.3V and 5V logic families. Its advanced features and small package size make it an efficient solution for data bus transmission and buffering in a wide array of electronic systems, including computing, networking, and telecommunications equipment.

For detailed specifications, application circuits, and additional information, designers should consult the Texas Instruments datasheet and product support resources.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2019 $50.6437
56+ $1.8067 $101.1752
86+ $1.7503 $150.5258
119+ $1.6938 $201.5622
153+ $1.6374 $250.5222
205+ $1.4680 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess