EN
  • EN
  • DE

SN74LVT16240DLR

Part No SN74LVT16240DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1255869-SN74LVT16240DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT16240
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVT16240DLR CAD Model

Description

Product Overview: SN74LVT16240DLR from Texas Instruments

The SN74LVT16240DLR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This device is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is a 16-bit buffer and line driver that offers the functionality of two octal buffers and line drivers with 3-state outputs. The SN74LVT16240DLR is optimized to operate at low voltages, ranging from 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while providing 5V tolerant I/O ports.

The SN74LVT16240DLR comes in a 48-pin SSOP (Shrink Small Outline Package) which is designed for space-saving on PCBs, and is also available in a TSSOP (Thin Shrink Small Outline Package). Its low-power consumption and reduced noise generation make it an excellent choice for use in battery-operated devices, portable electronics, and other applications where power efficiency is critical.

This device features two separate output-enable (OE) inputs, which allow the user to place the output in a high-impedance state, thereby facilitating bus sharing or board-level signal multiplexing. The high-drive outputs can sink and source current, making them capable of driving heavily loaded outputs with high capacitive loads, thus improving signal integrity.

The SN74LVT16240DLR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for industrial applications as well as commercial-grade products. Additionally, the device supports the use of live insertion and withdrawal (hot swapping) without the risk of glitching or damage, which is crucial for high-reliability systems and servers.

Texas Instruments is known for its commitment to quality, and the SN74LVT16240DLR is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, providing robust performance and long-term reliability. Whether it's for data buffering, signal driving, or bus interfacing, the SN74LVT16240DLR is an excellent choice for designers and engineers looking for a high-quality, versatile component.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9901 $51.8713
31+ $3.2739 $101.4909
48+ $3.1716 $152.2368
66+ $3.0693 $202.5738
85+ $2.9670 $252.1950
113+ $2.6601 $300.5913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess