EN
  • EN
  • DE

SN74LVT125QDRG4Q1

Part No SN74LVT125QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVT
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LVT125
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259111-SN74LVT125QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVT125QDRG4Q1 CAD Model

Description

The SN74LVT125QDRG4Q1 is a quadruple bus buffer gate designed by Texas Instruments, featuring 3-state outputs and specifically engineered for 2.7-V to 3.6-V VCC operation. This high-performance device belongs to the LVT family, which is known for its low-voltage and high-speed operation. It is particularly suitable for driving bus lines or buffer memory address registers, making it a versatile choice for a wide range of applications.

Key Features

  • Logic Type: Quad Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 2.7 V to 3.6 V, ensuring compatibility with a variety of low-voltage systems.
  • Output Drive Capability: Capable of driving -32 mA and sourcing 64 mA, providing robust signal transmission.
  • Package: Supplied in a small-outline package (SOIC) with a 14-pin configuration, designated by the QDRG4Q1 suffix.
  • Temperature Range: Designed for automotive applications, it operates over a temperature range of -40°C to 125°C.
  • Speed: Fast propagation delays and output transition times, suitable for high-speed signal processing.
  • ESD Protection: Equipped with high electrostatic discharge (ESD) protection on all pins, enhancing the durability and reliability of the device.

Applications

The SN74LVT125QDRG4Q1 is optimized for automotive and industrial applications where robust performance is required. It is frequently used in:

  • Automotive infotainment and body control modules
  • Industrial control systems
  • Telecommunications infrastructure
  • Enterprise computing
  • Data storage and servers

Quality and Reliability

As a product of Texas Instruments, the SN74LVT125QDRG4Q1 is manufactured to the highest standards of quality and reliability. It meets stringent automotive industry standards, including being qualified for Automotive Electronics Council (AEC) Q100 Grade 1. This ensures that the device is suitable for the harsh conditions often encountered in automotive environments.

With its combination of speed, power efficiency, and robustness, the SN74LVT125QDRG4Q1 is an ideal choice for designers looking to optimize their high-speed digital interface applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess