EN
  • EN
  • DE

SN74LVCZ244ADW

Part No SN74LVCZ244ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LVCZ2
Other Names TEXTISSN74LVCZ244ADW,2156-SN74LVCZ244ADW-TI
Standard Package 550
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259264-SN74LVCZ244ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ244ADW CAD Model

Description

Product Overview: SN74LVCZ244ADW

The SN74LVCZ244ADW is a high-performance, octal buffer/line driver from Texas Instruments (TI), designed to operate from 1.65 V to 3.6 V. This device is optimized for use in voltage translation applications where 3.3 V to 5 V environment interfacing is required. The SN74LVCZ244ADW is part of TI's LVC (Low-Voltage CMOS) logic family, renowned for its low power consumption and high drive capabilities.

Featuring eight non-inverting buffers and line drivers with 3-state outputs, the SN74LVCZ244ADW is suitable for driving bus lines or buffer memory address registers. The 3-state outputs ensure that the device can be connected directly to a bus-structured system. They are in the high-impedance state when the output-enable (OE) input is high, allowing multiple devices to interface with the bus without the risk of contention.

The device comes in a wide-body SOIC (Small-Outline Integrated Circuit) package, which is denoted by the 'DW' suffix in the part number. This package is surface-mountable and is ideal for space-constrained applications. The SN74LVCZ244ADW is characterized for operation from -40°C to 85°C, making it suitable for commercial-grade applications.

Key features of the SN74LVCZ244ADW include:

  • Operational Voltage Range: 1.65 V to 3.6 V, making it compatible with low-voltage systems and ideal for battery-operated applications.
  • High Drive: Capable of driving up to 24 mA at the outputs, providing good signal integrity.
  • Low Power Consumption: Uses CMOS technology for minimal power consumption in quiescent state.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • ESD Protection: Incorporates protection against electrostatic discharge, enhancing the robustness of the device.

Overall, the SN74LVCZ244ADW is a versatile and reliable component that provides a high-performance solution for a wide range of digital interfacing challenges. Its compatibility with mixed-voltage systems, along with its robust protection features, makes it a preferred choice for designers looking to create flexible and durable electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess