EN
  • EN
  • DE

SN74LVCZ240ADBRG4

Part No SN74LVCZ240ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74LVCZ2
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259273-SN74LVCZ240ADBRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ240ADBRG4 CAD Model

Description

The SN74LVCZ240ADBRG4 is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide efficient interfacing solutions for a wide range of digital applications. Featuring advanced silicon-gate CMOS technology, this device ensures minimal power consumption while delivering robust high-speed performance.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Inverting
  • Supply Voltage Range: 1.65V to 3.6V, allowing for use in both 3.3V and 2.5V systems
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, providing strong signal driving without the need for external components.
  • High Impedance State: The outputs can be placed in a high-impedance state to allow for bus-oriented applications.
  • Propagation Delay: Fast propagation delay times ensure quick response for critical timing applications.
  • Operating Temperature: Designed to operate over a wide temperature range of -40°C to 85°C, making it suitable for industrial environments.
  • Package: Housed in a DB (SSOP) package, providing a compact footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental standards as specified by the Restriction of Hazardous Substances Directive.

Applications

The SN74LVCZ240ADBRG4 is versatile and can be used in various digital interfacing applications, including:

  • Bus Interface Buffers
  • Signal Drivers for Transmission Lines
  • Memory Address Drivers
  • Clock Drivers
  • Data Communication Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVCZ240ADBRG4 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected of TI components. Customers can trust this device to perform reliably in their electronic systems.

For detailed specifications and application notes, or to order samples, please visit the Texas Instruments official website or contact your local authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess