EN
  • EN
  • DE

SN74LVCR16245AZQLR

Part No SN74LVCR16245AZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16 BIT BUS TRANSCEIVER WITH 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCR
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-VFBGA
Manufacturer Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1255843-SN74LVCR16245AZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCR16245
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVCR16245AZQLR CAD Model

Description

Product Overview: SN74LVCR16245AZQLR

The SN74LVCR16245AZQLR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the purpose of facilitating bidirectional communication between two buses. The device offers low-voltage CMOS technology along with Rail-to-Rail signaling capabilities, making it a perfect fit for mixed-voltage applications that require the interface of a 3.3V bus with a 5V bus without the need for direction control.

Key Features

  • Technology: Manufactured using advanced CMOS technology, the SN74LVCR16245AZQLR ensures low power consumption and high-speed operation.
  • Bus Interface: The device features a 16-bit bus interface, capable of transferring data in both directions, from bus A to bus B, and vice versa.
  • Voltage Range: It operates over a broad voltage range of 2.7V to 3.6V on the A side and 2.7V to 5.5V on the B side, providing versatile interfacing options.
  • Drive Capability: The transceiver is equipped with high-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavily loaded outputs with ease.
  • Package: Housed in a compact 48-pin BGA (ZQL) package, the SN74LVCR16245AZQLR saves board space and is suitable for high-density applications.

Applications

The SN74LVCR16245AZQLR is ideal for a wide range of applications, including but not limited to telecommunication, computing systems, and networking equipment where efficient data transfer between different voltage domains is critical. Its ability to switch directions quickly without the need for external control signals simplifies PCB design and reduces component count.

Performance and Quality

Texas Instruments is committed to providing high-quality products, and the SN74LVCR16245AZQLR is no exception. It delivers robust performance with its fast propagation delay and transition times, ensuring reliable and rapid data transfer. Additionally, the device features over-voltage tolerant inputs and outputs, which enhance system reliability by preventing damage due to unexpected voltage spikes.

Environmental and Regulatory Compliance

The SN74LVCR16245AZQLR is designed to meet various environmental and regulatory standards, including RoHS compliance, which ensures that it is free from hazardous substances. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess