EN
  • EN
  • DE

SN74LVCR162245DLR

Part No SN74LVCR162245DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48SSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCR
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 795135-SN74LVCR162245DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCR16224
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVCR162245DLR CAD Model

Description

Product Overview: SN74LVCR162245DLR from Texas Instruments

The SN74LVCR162245DLR is a versatile and high-performance 16-bit bus transceiver from Texas Instruments, designed to address the needs of modern digital systems that require bidirectional communication between data buses. Featuring the Low-Voltage CMOS (LVC) technology, this device is capable of operating at low voltages while maintaining high-speed data transfer, making it an excellent choice for interfacing with 3.3V and 5V systems.

Key Features

  • Wide Operating Voltage Range: The SN74LVCR162245DLR is designed to function over a broad voltage range of 2.7V to 3.6V, providing compatibility with various logic levels and enabling use in mixed-voltage environments.
  • High-Speed Data Transfer: With its Low-Voltage CMOS technology, the device ensures fast data transfer rates, which are essential for high-speed data processing and communication applications.
  • Bi-Directional Interface: The transceiver supports bidirectional data flow on each data bus, with direction control provided by the DIR input signal, allowing for flexible data routing.
  • Bus Hold on Data Inputs: The device includes a bus-hold feature on data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to maintain a valid logic level even when inputs are not actively driven.
  • Low Power Consumption: Designed for low power consumption, the SN74LVCR162245DLR is suitable for battery-operated and power-sensitive applications.

Applications

The SN74LVCR162245DLR is ideal for a wide range of applications, including:

  • Communication systems
  • Computing and data storage
  • Consumer electronics
  • Networking equipment
  • Industrial controls

Package and Quality

The device is available in a 48-pin SSOP (DL) package, ensuring compactness and ease of integration into system designs. Texas Instruments is known for its commitment to quality, and the SN74LVCR162245DLR is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications.

With its combination of features, the SN74LVCR162245DLR from Texas Instruments is a smart choice for designers looking to create efficient and reliable digital interfaces.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess