EN
  • EN
  • DE

SN74LVCH244ADW

Part No SN74LVCH244ADW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LVCH244
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255827-SN74LVCH244ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH244ADW CAD Model

Description

The SN74LVCH244ADW is a high-performance, octal buffer and driver designed to facilitate the transfer of signals between two different voltage domains. Manufactured by Texas Instruments, this device is part of their advanced interface portfolio, providing robust solutions for digital systems. The SN74LVCH244ADW is specifically engineered to deliver high-speed operation while maintaining the low power consumption that is characteristic of the LVC family of products.

Key Features:

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Supply Voltage Range: 2.7 V to 3.6 V
  • Logic Level Compatibility: 5V Tolerant Inputs
  • Output Current: -24 mA, 24 mA
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Operating Temperature Range: -40°C to 85°C

The SN74LVCH244ADW is designed for asynchronous communication between data buses. The device allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device so that the buses are effectively isolated.

Applications:

The SN74LVCH244ADW is versatile and can be used in a wide array of applications. It is particularly useful in systems where buffering of high-speed signals is critical. Common applications include:

  • Bus Interface / Buffer for 3.3V to 5V Logic
  • Support for Live Insertion and Withdrawal
  • Level Shifting for Mixed-Mode Signal Operation
  • Memory Drivers, Clock Drivers
  • Signal Path Delay Isolation

With its robust design and compatibility with mixed-voltage systems, the SN74LVCH244ADW is an ideal choice for ensuring signal integrity in complex digital environments. Its ease of integration into various circuit designs makes it a go-to component for engineers looking to create reliable and efficient products.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74LVCH244ADW is no exception, with rigorous testing and validation processes in place to ensure it meets the stringent requirements of the electronics industry. Whether for industrial, commercial, or advanced consumer applications, the SN74LVCH244ADW stands as a testament to Texas Instruments' dedication to performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess