EN
  • EN
  • DE

SN74LVCH244ADBQR

Part No SN74LVCH244ADBQR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Manufacturer Texas Instruments
Series 74LVCH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name 74LVCH244
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LVCH244ADBQRE4, -SN74LVCH244ADBQR-NDR, 296-23284-6-NDR, SN74LVCH244ADBQRG4, -296-23284-1-ND, 296-23284-2-NDR, SN74LVCH244ADBQRG4-ND, -SN74LVCH244ADBQRE4, SN74LVCH244ADBQR-ND, 296-23284-1, SN74LVCH244ADBQRE4-ND, -296-23284-1-NDR, 296-23284-2, -SN74LVCH244ADBQRG4, -SN74LVCH244ADBQRG4-NDR, 296-23284-6, -SN74LVCH244ADBQRE4-NDR, 296-23284-1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896785-SN74LVCH244ADBQR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH244ADBQR CAD Model

Description

Description of SN74LVCH244ADBQR from Texas Instruments

The SN74LVCH244ADBQR is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the needs of 3.3-V and 5-V systems. This integrated circuit belongs to the LVCH series, which is characterized by its low-voltage operation and high-speed interface technology. The SN74LVCH244ADBQR is particularly suitable for driving bus lines or buffer memory address registers, providing both high-drive output capability and the ability to drive heavy loads.

The device features eight non-inverting buffers with 3-state outputs, which allows for versatile connection to a bus-oriented system. The 3-state outputs ensure that the device can be disconnected from the bus during idle or inactive states, thereby reducing power consumption and preventing bus contention. Furthermore, the SN74LVCH244ADBQR is equipped with bushold on its inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies the design of digital circuits.

The SN74LVCH244ADBQR operates over a broad voltage range of 2.7 V to 3.6 V and is optimized for low-voltage applications that require a high data throughput. The device supports mixed-mode signal operation, which means it can handle both 3.3-V and 5-V signals without any issues. This feature provides designers with the flexibility to interface with both modern low-voltage components and legacy 5-V parts.

Packaged in a compact, 20-pin SSOP (Shrink Small Outline Package), the SN74LVCH244ADBQR is designed for space-constrained applications where board real estate is at a premium. The device also boasts robust ESD protection, ensuring reliability and longevity in harsh electrical environments.

In summary, the SN74LVCH244ADBQR from Texas Instruments is a versatile, high-performance octal buffer/line driver that delivers the necessary features for modern digital interfacing needs. Its compatibility with low-voltage operation, mixed-mode signal handling, and power-saving capabilities make it an excellent choice for a wide range of applications in computing, telecommunications, and industrial markets.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4424 $50.8760
280+ $0.3630 $101.6400
430+ $0.3517 $151.2310
590+ $0.3403 $200.7770
760+ $0.3290 $250.0400
1,020+ $0.2950 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess