EN
  • EN
  • DE
  • IT

SN74LVCH16540ADGVR

Part No SN74LVCH16540ADGVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER | IC BUFFER INVERT 3.6V 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type Buffer, Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74LVCH16540
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255809-SN74LVCH16540ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16540ADGVR CAD Model

Description

The SN74LVCH16540ADGVR is a high-speed, low-voltage, CMOS 16-bit bus transceiver designed by the renowned electronics manufacturer, Texas Instruments (TI). This device is crafted to provide high-speed bidirectional communication between data buses while maintaining signal integrity and reducing power consumption.

Key Features

  • Wide Operating Voltage Range: The SN74LVCH16540ADGVR operates at a voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High-Speed Data Transfer: It is capable of transferring data at a high rate, which is essential for modern digital systems requiring fast data throughput.
  • Low Power Consumption: Designed with power-saving technology, it consumes low power, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Multiple Configurations: The device can be used in various configurations, such as an 8-bit, 16-bit, or 32-bit bus transceiver, providing flexibility in system design.
  • Output Drive Capability: The SN74LVCH16540ADGVR can drive up to -24 mA or +24 mA, ensuring strong signal transmission over longer distances or through capacitive loads.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Applications

The SN74LVCH16540ADGVR is ideal for a wide range of applications, including:

  • Data communication in servers and telecom infrastructure.
  • Interface translation in multi-voltage systems.
  • High-speed signal buffering in computing and data storage equipment.
  • Bus management and extension in microcontroller-based systems.

Quality and Reliability

TI's commitment to quality ensures that the SN74LVCH16540ADGVR meets stringent industry standards for performance and reliability. It is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for effective heat dissipation and ease of soldering to a printed circuit board (PCB).

Whether you're designing a new system or upgrading an existing one, the SN74LVCH16540ADGVR from Texas Instruments offers the performance, flexibility, and reliability needed to meet the challenges of today's digital world.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess