EN
  • EN
  • DE

SN74LVCH16374ADL

Part No SN74LVCH16374ADL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Family Part Number 74LVCH16374
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255808-SN74LVCH16374ADL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16374ADL CAD Model

Description

The SN74LVCH16374ADL is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the LVCH family, which operates at a very low voltage and with clear high-speed performance. It is widely used in applications that require the capture and storage of data, such as in communication systems, computing, industrial controls, and wherever the need for a reliable data buffer exists.

This device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. With its 3-state outputs, the SN74LVCH16374ADL can be placed in a high-impedance state, effectively disconnecting the outputs from the bus lines, which is critical for bus-oriented systems.

The SN74LVCH16374ADL operates over a wide voltage range from 2.3V to 3.6V, which allows it to interface with 3.3V logic levels while maintaining 5V tolerant inputs. This feature makes it highly versatile for mixed-voltage applications and ensures compatibility with older 5V systems. Moreover, the device supports a maximum clock frequency of 240 MHz, providing high-speed operation that is essential for modern digital systems.

The flip-flops in SN74LVCH16374ADL are edge-triggered, meaning that data on the input is transferred to the output only on the rising edge of the clock pulse, providing precise control over data flow and timing. Additionally, the device includes an asynchronous clear function, allowing for the immediate clearing of all flip-flops when necessary.

This product is available in a 48-pin SSOP (Shrink Small Outline Package) which minimizes the space required on printed circuit boards, making it an excellent choice for dense or compact electronic designs. The operating temperature range of -40°C to 85°C ensures that the SN74LVCH16374ADL remains reliable in a variety of environmental conditions.

For designers and engineers looking for a high-quality, robust data storage solution, the SN74LVCH16374ADL from Texas Instruments represents a reliable and efficient choice that combines performance with practical design considerations.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess