SN74LVCH16245ADGGRG4 - Texas Instruments
The SN74LVCH16245ADGGRG4 is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the purpose of providing bi-directional communication between two buses. The device is part of the LVCH series, which is known for its low-voltage operation and compatibility with LVTTL and LVCMOS technologies.
Key Features
- Technology: The device is built on CMOS technology, which ensures low power consumption and high noise immunity.
- Bus Interface: It features a 16-bit bus interface, which allows for efficient data transfer and communication between the two connected buses.
- Voltage Range: The SN74LVCH16245ADGGRG4 operates at a voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications.
- Drive Capability: The transceiver is capable of driving up to 24mA on both the A and B ports, providing strong signal transmission over bus lines.
- Direction Control: Direction control (DIR) and output-enable (OE) inputs are available to control the direction of data flow and enable or disable the outputs.
- Speed: It offers fast propagation delays and transition times, which ensures high-speed data transmission.
- Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, which is suitable for space-constrained applications.
Applications
The SN74LVCH16245ADGGRG4 is versatile and can be used in a wide range of applications, including:
- Communication systems
- Networking equipment
- Data acquisition systems
- Computers and computer peripherals
- Consumer electronics
Quality and Reliability
Texas Instruments ensures that the SN74LVCH16245ADGGRG4 is manufactured to the highest quality standards. The device is designed for robust performance in a variety of environmental conditions, making it a reliable choice for critical applications.
In summary, the SN74LVCH16245ADGGRG4 is a feature-rich 16-bit bus transceiver that offers low-voltage operation, high-speed data transfer, and robust performance. Its compact package and energy-efficient design make it an ideal choice for modern electronic systems where space and power conservation are of paramount importance.