EN
  • EN
  • DE

SN74LVC8T245MDWREP

Part No SN74LVC8T245MDWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24SOIC / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVC8T245
Other Names 296-51614-1,296-51614-2,-V62/09615-01YE,296-51614-6,-V62/09615-01YER,SN74LVC8T245MDWREP
Standard Package 2,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259431-SN74LVC8T245MDWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC8T245MDWREP CAD Model

Description

SN74LVC8T245MDWREP: A Robust Level-Shifting Solution by Texas Instruments

The SN74LVC8T245MDWREP is a state-of-the-art, 8-bit dual-supply bus transceiver designed with non-preferential power-up sequencing by Texas Instruments. This device is part of the highly robust and reliable military-grade product line, specifically engineered to meet the stringent requirements of high-reliability environments. It is crafted to facilitate seamless voltage level translation between different logic levels, ranging from 1.65V to 5.5V, making it an ideal component for interfacing devices operating at various voltage levels within a system.

The SN74LVC8T245MDWREP is equipped with direction control and output-enable inputs, which provide added flexibility and control over data transmission, ensuring that data flows smoothly from the A port to the B port or vice versa. Furthermore, the device boasts a power-off protection feature that ensures that the I/O ports enter a high-impedance state during power down, thereby preventing any potential damage to the device or the connected components.

One of the key attributes of the SN74LVC8T245MDWREP is its enhanced electrostatic discharge (ESD) protection. This feature safeguards the device against the detrimental effects of sudden electrostatic discharges, which are common in electronic equipment handling and can lead to irreversible damage to the components.

Designed for military and space applications, the SN74LVC8T245MDWREP meets or exceeds the requirements of the defense industry standards for reliability and performance. It is available in a compact SOIC-24 package, which not only saves space on the printed circuit board (PCB) but also offers a reliable connection interface.

Whether you're designing a satellite communication system, a high-precision military device, or any other application that demands the highest level of reliability and robustness, the SN74LVC8T245MDWREP from Texas Instruments is the go-to solution for voltage level translation needs. With its superior design, military-grade construction, and advanced features, this transceiver guarantees optimal performance in the most demanding of environments.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0665 $56.4655
16+ $6.6187 $105.8992
24+ $6.4119 $153.8856
33+ $6.2050 $204.7650
42+ $5.9982 $251.9244
56+ $5.3777 $301.1512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess