EN
  • EN
  • DE

SN74LVC828APWT

Part No SN74LVC828APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER 10-INPUT 24TSSOP / Buffer/Line Driver 10-CH Inverting 3-ST CMOS 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 795128-SN74LVC828APWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC828
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC828APWT CAD Model

Description

Product Overview: SN74LVC828APWT from Texas Instruments

The SN74LVC828APWT is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of modern digital systems. This device belongs to the SN74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: 10-bit Buffer/Driver with 3-state outputs
  • Voltage Range: Operates from 1.65 V to 3.6 V, making it ideal for low-voltage applications and ensuring compatibility with a variety of logic levels.
  • Drive Capability: Capable of driving up to 24 mA at the outputs, providing robust signal transmission to downstream components.
  • Speed: Fast propagation delays and output transition times enable high-speed operation, which is crucial for modern digital systems.
  • Package: Comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, which is beneficial for space-saving on PCBs.

Applications

The SN74LVC828APWT is versatile and can be used in a variety of applications, including:

  • Bus driver or buffer for memory address and data transmission
  • Signal distribution and transmission lines
  • Level translation in multi-voltage systems
  • Backplane driving
  • Interfacing between different logic families

Technical Specifications

This device offers a wide range of technical specifications that ensure its reliability and efficiency in different use cases:

  • Logic Level Compatibility: 5V tolerant inputs allow for interfacing with higher voltage logic levels without damage.
  • Output Configuration: 3-state outputs enable connection to a bus or data lines without interference when in high-impedance mode.
  • Temperature Range: Suitable for commercial-grade temperature ranges, ensuring operation in diverse environments.

Quality and Reliability

As with all Texas Instruments products, the SN74LVC828APWT is built with a commitment to quality. It undergoes rigorous testing to ensure it meets high standards of performance and reliability. With Texas Instruments' reputation for excellence, this product is a reliable choice for engineers and designers looking for a high-quality buffer/driver IC.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess