EN
  • EN
  • DE

SN74LVC821ADWR

Part No SN74LVC821ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 20SOIC / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 7.3ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number 74LVC821
Other Names 2156-SN74LVC821ADWR,296-12352-1,296-12352-2,-296-1703-1,-SN74LVC821ADWRE4R,SN74LVC821ADWRG4,SN74LVC821ADWRE4,296-1703-2,-SN74LVC821ADWRG4,296-1703-1,296-12352-2,296-12352-1,-296-1703-1,-SN74LVC821ADWRR,SN74LVC821ADWRG4,-SN74LVC821ADWRE4,SN74LVC821ADWRE4,296-1703-6,TEXTISSN74LVC821ADWR,-SN74LVC821ADWRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258368-SN74LVC821ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC821ADWR CAD Model

Description

The SN74LVC821ADWR is a high-performance integrated circuit from Texas Instruments, renowned for its robust design and versatile functionality. This particular device is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems. It's an ideal choice for designers looking for a reliable and efficient solution for their digital systems.

Key Features

  • Logic Type: 10-Bit D-Type Latch with 3-State Outputs
  • Supply Voltage Range: 2.7 V to 3.6 V, suitable for low-voltage applications and battery-powered devices.
  • Operating Temperature: -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.
  • Package: 24-SOIC, providing a compact footprint for space-constrained applications.
  • Output Type: 3-State, allowing for bus-oriented applications.

Performance and Applications

The SN74LVC821ADWR is designed for high-speed operation, even at low voltages, making it suitable for interfacing with modern microprocessors and microcontrollers. The 3-state outputs ensure that multiple devices can share a common bus without interference, which is critical in complex digital systems.

This device is commonly used in data storage, retrieval systems, and communication infrastructure where reliable data latching is necessary. Its ability to operate efficiently with a low supply voltage also makes it an excellent choice for portable and power-sensitive applications.

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, and the SN74LVC821ADWR is built to their stringent quality standards. The device is RoHS compliant, ensuring it meets the latest environmental standards and is free from hazardous substances. Furthermore, its wide operating temperature range guarantees stable performance in diverse operating conditions.

With its combination of performance, efficiency, and reliability, the SN74LVC821ADWR from Texas Instruments is a top-tier choice for designers and engineers looking to incorporate a dependable latching mechanism into their digital logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1212 $50.4540
110+ $0.9200 $101.2000
170+ $0.8913 $151.5210
235+ $0.8625 $202.6875
300+ $0.8338 $250.1400
405+ $0.7475 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess