EN
  • EN
  • DE

SN74LVC543ADBR

Part No SN74LVC543ADBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 126065-SN74LVC543ADBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC543ADBR CAD Model

Description

Product Description: Texas Instruments SN74LVC543ADBR

The SN74LVC543ADBR is a high-performance, low-power integrated circuit (IC) produced by Texas Instruments, a global semiconductor design and manufacturing company. This product is part of the SN74LVC series, which is known for its excellent operational efficiency and reliability.

This IC is designed to operate with an extended voltage range of 1.65V to 3.6V, making it compatible with a wide range of electronic devices. The SN74LVC543ADBR features a 3-state output that allows it to be used in bidirectional bus systems. This makes it suitable for a variety of applications such as data transmission and reception, signal processing, and logic functions.

The SN74LVC543ADBR is an octal registered transceiver, featuring non-inverting 3-state bus compatible outputs in both send and receive directions. Its control-function implementation minimizes external timing requirements. This IC can serve as two 8-bit transceivers or one 16-bit transceiver. It utilizes D-type flip-flops and operates at the edge of the clock (CLK) input signal. This makes it an excellent choice for edge-triggered applications.

Another significant feature of the SN74LVC543ADBR is its latch-up performance that exceeds 250 mA per JESD 17, ensuring that the IC remains stable and reliable, even under extreme conditions. Its maximum tpd of 4.2 ns makes it a high-speed component, capable of handling rapid data transfers efficiently.

Furthermore, the SN74LVC543ADBR is RoHS compliant and lead-free, adhering to the highest environmental and safety standards. It is packaged in a 48-SSOP (DB) package, which is compact and easy to integrate into various electronic systems.

In summary, the SN74LVC543ADBR from Texas Instruments is a versatile and reliable IC that offers excellent performance and a wide range of features. Its compatibility with various voltage levels and its high-speed operation make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess