EN
  • EN
  • DE

SN74LVC541AQPWREP

Part No SN74LVC541AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC541
Other Names 296-22373-6,V62/04666-01YE,-296-22373-1R,TEXTISSN74LVC541AQPWREP,-296-22373-1,-V62/04666-01YER,-V62/04666-01YE,296-22373-1R,-SN74LVC541AQPWREPR,296-22373-2,296-22373-1,296-22373-2R,2156-SN74LVC541AQPWREP,-296-22373-1,296-22373-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259447-SN74LVC541AQPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC541AQPWREP CAD Model

Description

SN74LVC541AQPWREP Octal Buffer/Driver from Texas Instruments

The SN74LVC541AQPWREP is a state-of-the-art octal buffer and driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This optimized device is part of TI's Enhanced Product (EP) portfolio, specifically engineered to meet the rigorous demands of high-reliability environments such as space, military, and defense applications.

Featuring eight non-inverting buffers and line drivers with 3-state outputs, the SN74LVC541AQPWREP can be used to drive bus lines or buffer memory address registers. Its design is compatible with 5-V systems, making it ideal for interfacing with legacy systems while operating at a lower voltage that supports newer technology, thereby providing a bridge between different logic levels.

Constructed with an advanced LVC (Low-Voltage CMOS) process, this device supports a wide operating voltage range from 2.7V to 3.6V, which allows for low power consumption and increased battery life in portable applications. Additionally, the SN74LVC541AQPWREP offers robust ESD protection and is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme conditions.

The SN74LVC541AQPWREP comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'QPW' at the end of its name, which is known for its space-saving footprint. This package is surface-mountable, making it suitable for compact and high-density circuit boards.

Key features of the SN74LVC541AQPWREP include:

  • Operates from 2.7 V to 3.6 V
  • Inputs accept voltages up to 5.5 V
  • Max tpd of 6.5 ns at 3.3 V
  • Low power consumption, 20 µA max ICC
  • ±24-mA output drive at 3.3 V
  • Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
  • Latch-up performance exceeds 100 mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

Whether it's for critical communication systems, aerospace instrumentation, or any application requiring dependable logic-level translation and buffering, the SN74LVC541AQPWREP is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess