EN
  • EN
  • DE

SN74LVC541ADWRE4

Part No SN74LVC541ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVC541
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259402-SN74LVC541ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC541ADWRE4 CAD Model

Description

SN74LVC541ADWRE4 Octal Buffer/Driver from Texas Instruments

The SN74LVC541ADWRE4 is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V systems. Manufactured by Texas Instruments, this integrated circuit provides a robust solution for driving bus lines or buffering memory address registers with its bidirectional outputs.

Key Features and Benefits:

  • Wide Operating Voltage Range: The device supports a wide voltage range from 2.7V to 3.6V, allowing it to be used in various applications that require 3.3V logic levels.
  • High Drive: With 24mA outputs, the SN74LVC541ADWRE4 can drive multiple loads, making it suitable for high-speed data buses and memory interfaces.
  • Low Power Consumption: This octal buffer/driver is designed for low power consumption, with a typical ICC of only 10µA max, making it ideal for power-sensitive applications.
  • IOFF Support: The device offers IOFF circuitry which disables the outputs, preventing damaging current backflow through the device when it is powered down.
  • ESD Protection: The SN74LVC541ADWRE4 is equipped with robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in challenging environments.
  • Bus Hold on Data Inputs: The device includes a bus hold feature that retains the inputs’ last state whenever the input goes to a high impedance, which helps prevent floating inputs and reduces the need for external pull-up or pull-down resistors.

Applications:

The SN74LVC541ADWRE4 is versatile and can be used in a variety of applications, including:

  • Memory driving
  • Bus transceivers
  • Buffer memory address registers
  • Driving heavy loads
  • Logic level shifting

Package and Quality:

The device comes in a wide-body SOIC-20 package, providing ample pin spacing for easy integration into PCB designs. Texas Instruments ensures high-quality standards, and the SN74LVC541ADWRE4 is no exception, meeting or exceeding industry requirements for performance and reliability.

Overall, the SN74LVC541ADWRE4 from Texas Instruments is a reliable and efficient solution for designers looking for a high-quality octal buffer/driver with a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5822 $52.3980
210+ $0.4777 $100.3170
325+ $0.4628 $150.4100
450+ $0.4479 $201.5550
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,296 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess