EN
  • EN
  • DE

HMC432E

Part No HMC432E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Prescaler 3V Divide By 2 8000MHz 6-Pin SOT-23 Cut Tape / SMT GaAs HBT MMIC DIVIDE-BY-2, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Prescaler
Frequency 0Hz ~ 8GHz
RF Type General Purpose
Secondary Attributes Divide by 2
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC432
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181284-HMC432E
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC432E
Introduction Date January 30, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC432E CAD Model

Description

Analog Devices Inc.'s HMC432E: A High-Performance Frequency Divider

The HMC432E from Analog Devices Inc. is a high-quality, MMIC-based frequency divider with a wide operational frequency range. This advanced component is designed to meet the demanding needs of modern RF and microwave systems, making it an essential building block in a variety of applications such as signal processing, communication systems, and radar.

Constructed with gallium arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) technology, the HMC432E exhibits exceptional performance across its specified frequency range. It offers a fixed divide-by-2 function, which allows for the precise halving of input frequencies, thereby enabling engineers to design more flexible and scalable systems.

Key Features of the HMC432E:

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications.
  • Low Additive SSB Phase Noise: The HMC432E boasts low additive Single Sideband (SSB) phase noise, contributing to the overall signal integrity and system performance.
  • High Input Power: It is capable of handling high input power levels, ensuring reliable operation even under demanding conditions.
  • Single Supply Voltage: The frequency divider operates on a single supply voltage, simplifying power supply design and integration into existing systems.

The HMC432E comes in a compact, RoHS-compliant SMT package, which is conducive to space-constrained applications. Its surface-mount design allows for easier assembly and integration into a wide range of electronic assemblies. Additionally, the device's robust construction ensures reliable performance over a broad temperature range, making it suitable for both commercial and military applications.

Overall, the HMC432E from Analog Devices Inc. stands out as a superior choice for system designers looking for a reliable and efficient frequency divider. With its high performance, wide frequency range, and ease of integration, the HMC432E is poised to enhance the capabilities of next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9860 $54.8460
22+ $4.6644 $102.6168
34+ $4.5035 $153.1190
48+ $4.1819 $200.7312
63+ $4.0210 $253.3230
78+ $3.8602 $301.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,979 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess