Product Overview: SN74LVC541ADBRG4
The SN74LVC541ADBRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to operate from 1.65V to 3.6V. This device is particularly suitable for driving bus lines or buffer memory address registers with its 3-state outputs. The SN74LVC541ADBRG4 is part of the LVC family, which offers products with a 5V tolerant input for mixed-voltage applications, making it ideal for interfacing with 5V logic without the need for external level shifters.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Supply Voltage Range: 1.65V to 3.6V, allowing for use in low-voltage applications
- Operating Temperature: -40°C to +85°C, ensuring reliability across various environments
- Output Current: -24mA / 24mA, providing sufficient drive capability for most applications
- Logic Level: 5V tolerant inputs facilitate interfacing with older 5V logic
- Package: SSOP (DBR) package with 20 pins, offering a compact footprint
- RoHS: Compliant with RoHS standards, ensuring environmental friendliness
Applications
The versatility of the SN74LVC541ADBRG4 allows it to be used in a broad range of applications, including:
- Memory buffering and driving
- Bus transceiver operations
- Driving heavy loads
- Signal distribution and transmission
- Interface translation between different voltage logic levels
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC541ADBRG4 is no exception. With its robust design, it ensures a high level of performance and reliability for critical applications in commercial and industrial electronics. The device is also characterized for operation from -40°C to +85°C, which allows its use in environments with extreme temperature variations.
Environmental Compliance
The SN74LVC541ADBRG4 is compliant with RoHS standards, which means it is free from certain hazardous materials commonly used in electronics. This compliance ensures that the product is more environmentally friendly and can be used in products sold in regions with strict environmental regulations.
Overall, the SN74LVC541ADBRG4 is a practical choice for designers looking for a reliable and versatile octal buffer/line driver that can operate at lower voltages while interfacing with legacy 5V systems.