EN
  • EN
  • DE

TM4E123GH6ZRBI7

Part No TM4E123GH6ZRBI7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 157BGA / series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Package Tray
Base Product Number TM4E123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-TM4E123GH6ZRBI7,TEXTISTM4E123GH6ZRBI7
Standard Package 260
Win Source Part Number 982167-TM4E123GH6ZRBI7
Ultra Librarian 3D Model Ultra Librarian TM4E123GH6ZRBI7 CAD Model

Description

The TM4E123GH6ZRBI7 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This robust MCU is built on the ARM® Cortex®-M4F core, featuring a floating-point unit (FPU) that enhances its capability to handle complex computations and signal processing tasks efficiently.

Key Features

  • Core: ARM Cortex-M4F with FPU, operating at up to 80 MHz.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • I/O and Peripherals: Features a rich set of peripherals including UARTs, SPI, I2C modules, PWM outputs, and 12-bit ADCs, offering versatile interface options.
  • Connectivity: Boasts advanced connectivity features with integrated CAN, USB, and Ethernet MAC+PHY for seamless communication in industrial applications.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, ensuring energy efficiency in battery-powered devices.
  • Robustness: Industrial-grade temperature range and enhanced reliability make it suitable for harsh environments.
  • Development Support: Backed by Texas Instruments' comprehensive development ecosystem, including software libraries, development kits, and online resources.

Applications

The TM4E123GH6ZRBI7 is versatile enough to be used across a wide range of applications. Its processing power and peripheral set make it ideal for:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Medical devices
  • Internet of Things (IoT) devices

Conclusion

With its powerful ARM Cortex-M4F core, extensive memory, and a plethora of connectivity options, the TM4E123GH6ZRBI7 from Texas Instruments stands out as a top-tier microcontroller for sophisticated embedded solutions. Whether you're developing for industrial, automotive, medical, or IoT sectors, this MCU offers the performance, power efficiency, and reliability needed to drive your innovation forward.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4604 $52.2228
17+ $6.1214 $104.0638
26+ $5.9301 $154.1826
35+ $5.7388 $200.8580
46+ $5.5475 $255.1850
61+ $4.9736 $303.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess