The SN74LVC3GU04YEPR from Texas Instruments is a high-performance, triple-unbuffered inverter device designed for operation in a wide range of electronic applications. This integrated circuit is part of the LVC family, which signifies its low-voltage capability, making it suitable for interfacing with 3.3V and 5V systems. The device is particularly useful in systems where space is at a premium, thanks to its small footprint.
Key Features:
- Logic Type: Triple Unbuffered Inverter - providing three individual inverting functions in a single package.
- Supply Voltage Range: 1.65V to 5.5V - compatible with a variety of logic levels, allowing for flexible design options.
- Logic Level Translation: Capable of translating between different voltage domains, which is essential for mixed-voltage environment applications.
- High Drive: Outputs can drive up to 24mA, making it suitable for driving LEDs or other low-power devices.
- Propagation Delay: Fast propagation delay times, ensuring quick response times in critical applications.
- Package: The YEPR suffix indicates a DSBGA package, which is an ultra-small, leadless surface-mount package, ideal for space-constrained applications.
Applications:
The SN74LVC3GU04YEPR is versatile and can be used in a wide array of applications, including:
- Logic level conversion for interfacing different voltage domains.
- Signal inversion for digital signal processing.
- Generating complementary signals in control circuits.
- Compact designs where PCB space is limited, such as portable electronics, wearables, and IoT devices.
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74LVC3GU04YEPR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.
Ordering Information:
For ordering, the SN74LVC3GU04YEPR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Detailed ordering and product information can be obtained from Texas Instruments' official website or through authorized distributors.