EN
  • EN
  • DE

AD7703SQ

Part No AD7703SQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS 20-Bit A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137571-AD7703SQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7703SQ CAD Model

Description

The AD7703SQ from Analog Devices Inc. is a highly integrated, high-performance 16-bit analog-to-digital converter (ADC) designed for precision measurement applications. This device offers exceptional accuracy and noise performance, making it an ideal choice for industrial and instrumentation applications where precision data acquisition is critical.

Key Features:

  • Resolution: The AD7703SQ boasts a 16-bit resolution, providing fine detail in the analog signal conversion process. This high resolution ensures that even small signal variations are captured, which is essential for high-precision measurements.
  • Input Type: It features a pseudo-differential input type, which helps in reducing common-mode noise and improves the signal integrity for better measurement accuracy.
  • Data Interface: With a serial data interface, the AD7703SQ can easily connect to microprocessors and digital systems, allowing for straightforward integration into a variety of designs.
  • Supply Voltage: Operating on a supply voltage range from 4.75V to 5.25V, the AD7703SQ is suitable for many standard power supply systems, ensuring compatibility with a wide array of applications.

Performance:

The AD7703SQ is designed to deliver top-notch performance with its low noise, high linearity, and minimal power consumption. It features an on-chip self-calibration function, which ensures that the ADC maintains its precision over time and across various environmental conditions. The device also includes a programmable gain amplifier (PGA), allowing users to adjust the gain and match the dynamic range of the ADC to the signal being measured, enhancing the overall system accuracy.

Applications:

Due to its precision and reliability, the AD7703SQ is well-suited for a range of applications, including:

  • Process control systems
  • Temperature measurement and control
  • Weight measurement systems
  • Battery-powered and portable devices
  • Medical and scientific instrumentation

Overall, the AD7703SQ from Analog Devices Inc. represents a robust solution for designers seeking a high-quality ADC with impressive specifications and performance. Its combination of features makes it a versatile component for precision data acquisition tasks.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess