Product Overview: SN74LVC3G14DCTRG4
The SN74LVC3G14DCTRG4 is a triple Schmitt-trigger inverter device designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which is characterized by low-voltage operation and compatibility with mixed-voltage system environments. It is optimized for use in a wide variety of applications ranging from consumer electronics to industrial control systems.
Key Features
- Logic Type: Schmitt-Trigger Inverter
- Number of Circuits: 3
- Supply Voltage Range: 1.65 V to 5.5 V
- Output Current: ±24 mA
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 8-SMD, Gull Wing
- Logic Level - Low: 0.8V (Max) at 1.65V Vcc
- Logic Level - High: 2V (Min) at 1.65V Vcc
Performance Advantages
The SN74LVC3G14DCTRG4 offers Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature is particularly useful in applications where noise is present on input signals, allowing for cleaner and more stable outputs. Additionally, the device supports a wide range of supply voltages, making it suitable for interfacing with both 3.3V and 5V systems.
Applications
This versatile device can be used in various applications including, but not limited to:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free power-up/power-down circuits
- Interface translation
- Portable and battery-powered electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC3G14DCTRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring high reliability and performance in even the most demanding applications.